Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 3 Channel, 3Channels |
---|---|
Propagation Delay | 95ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7230 |
Channel Configuration | 3/0 |
Data Rate | 1Mbps |
IC Generic Number | 7230 |
Input Threshold | 1.5V |
Isolation Voltage | 4000V |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 16mA |
Supply Voltage Range | 3.15V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
Where can I find additional details, specifications and documents for a ISO7230ADWG4?
Additional datasheets, footprints and schematics for ISO7230ADWG4 are listed on our Part Details page. You can also find images and similar parts to ISO7230ADWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7230ADWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7230ADWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7230ADWG4 fall under?
The ISO7230ADWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7230ADWG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7230ADWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7230ADWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7230ADWG4 have stock available?
There is no stock from authorised distributors for ISO7230ADWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7230ADWG4 often in real-time on the comparison pages.
What if I can't find stock of ISO7230ADWG4?
You can fill out our help required form which you can use to request a quote for ISO7230ADWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.