ISO7221CDR Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR 2-CH 30MBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.18
8,233
in stock
Buy Now
Logo for Micros
Micros
from US$2.47
150
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.71
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.19
-
Buy Now
Logo for element14
element14
from US$2.18
-
Buy Now

Specifications

No. of Channels 2 Channel
Propagation Delay 405ns
Supply Voltage Min 2.8V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual-channel, 1/1, 25-Mbps digital isolator | Texas Instruments
2-Ch 1/1 Digital Isolator, Vrms 2500V, 25Mbps, 32ns, 2.8÷5.5V, -40÷125°C | Micros
IC: interface | Transfer Multisort Elektronik
Digital Isolator, 2-Ch, 30Mbps, Soic-8 | Newark Electronics
DIGITAL ISOLATOR, 2-CH, 30MBPS, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7221CDR?

Additional datasheets, footprints and schematics for ISO7221CDR are listed on our Part Details page. You can also find images and similar parts to ISO7221CDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7221CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7221CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7221CDR fall under?

The ISO7221CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7221CDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7221CDR you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7221CDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7221CDR have stock available?

Authorised distributors including Texas Instruments, Micros, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ISO7221CDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7221CDR often in real-time on the comparison pages.

What if I can't find stock of ISO7221CDR?

You can fill out our help required form which you can use to request a quote for ISO7221CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay