Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | IGBT Gate Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ISO5852S |
Product Range | - |
Kit Contents | Eval Board ISO5852S |
SVHC | No SVHC (27-Jun-2018) |
Features | Isolated Driver 2.5A Source/5A Sink Split/Active Pull-down/Low O/Ps 15-30V O/P 2.25V-5.5V Supply |
Reinforced Isolated IGBT Gate Driver Evaluation Module | Texas Instruments |
Evaluation Board, Igbt Gate Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO5852SEVM?
Additional datasheets, footprints and schematics for ISO5852SEVM are listed on our Part Details page. You can also find images and similar parts to ISO5852SEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO5852SEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO5852SEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO5852SEVM fall under?
The ISO5852SEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISO5852SEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO5852SEVM you can contact the distributor directly for product support, shipping queries etc.
Is the ISO5852SEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO5852SEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO5852SEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO5852SEVM often in real-time on the comparison pages.
What if I can't find stock of ISO5852SEVM?
You can fill out our help required form which you can use to request a quote for ISO5852SEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.