ISO1050DW Semiconductors - ICs by Texas Instruments

CAN TRANSCEIVER 1MBPS 1DR/1RX SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ISO1050 is a galvanically isolated CAN transceiver that meets the specifications of the ISO11898-2 standard. The device has the logic input and output buffers separated by a silicon oxide (SiO2) insulation barrier that provides galvanic isolation of up to 5000 VRMS for ISO1050DW and 2500 VRMS for ISO1050DUB. Used in conjunction with isolated power supplies, the device prevents noise currents on a data bus or other circuits from entering the local ground and interfering with or damaging sensitive circuitry. As a CAN transceiver, the device provides differential transmit capability to the bus and differential receive capability to a CAN controller at signaling rates up to 1 megabit per second (Mbps). The device is designed for operation in especially harsh environments, and it features cross-wire, overvoltage and loss of ground protection from –27 V to 40 V and overtemperature shutdown, as well as –12-V to 12-V common-mode range. The ISO1050 is characterized for operation over the ambient temperature range of –55°C to 105°C.

Where to Buy

Prices starting from US$4.91

Distributor Stock
Logo for Farnell
Farnell
from US$5.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.91
-
Buy Now
Logo for element14
element14
from US$4.99
-
Buy Now

Specifications

IC Interface Type CAN
No. of TX Buffers 1
No. of RX Buffers 1
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-16 | Newark Electronics
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO1050DW?

Additional datasheets, footprints and schematics for ISO1050DW are listed on our Part Details page. You can also find images and similar parts to ISO1050DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO1050DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO1050DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO1050DW fall under?

The ISO1050DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO1050DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO1050DW you can contact the distributor directly for product support, shipping queries etc.

Is the ISO1050DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO1050DW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO1050DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO1050DW often in real-time on the comparison pages.

What if I can't find stock of ISO1050DW?

You can fill out our help required form which you can use to request a quote for ISO1050DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay