Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
1,060
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
210
in stock
|
Buy Now | |
element14
from US$1.46
|
107
in stock
|
Buy Now | |
Farnell
from US$1.58
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
103
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Product Range | - |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
VISHAY SEMICONDUCTOR IRLZ44PBF | Rapid Electronics |
N CHANNEL MOSFET, 60V, 50A, TO-220 | element14 |
N Channel Mosfet, 60V, 50A, To-220 | Newark Electronics |
N channel | RS |
N-CH 60V 50A 28mOhm TO220AB | Rutronik |
Single N-Channel 60 V 0.028 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-CH SINGLE 60V TO220 | TTI Europe |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRLZ44PBF?
Additional datasheets, footprints and schematics for IRLZ44PBF are listed on our Part Details page. You can also find images and similar parts to IRLZ44PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLZ44PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLZ44PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLZ44PBF fall under?
The IRLZ44PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLZ44PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLZ44PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLZ44PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLZ44PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for IRLZ44PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLZ44PBF often in real-time on the comparison pages.
What if I can't find stock of IRLZ44PBF?
You can fill out our help required form which you can use to request a quote for IRLZ44PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.