Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.4A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.22ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 100V |
Voltage Vgs Rds on Measurement | 5V |
MOSFET, 100V, 8.4A | Farnell |
Where can I find additional details, specifications and documents for a IRLR120ATF?
Additional datasheets, footprints and schematics for IRLR120ATF are listed on our Part Details page. You can also find images and similar parts to IRLR120ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLR120ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLR120ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLR120ATF fall under?
The IRLR120ATF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLR120ATF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLR120ATF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLR120ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLR120ATF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRLR120ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLR120ATF often in real-time on the comparison pages.
What if I can't find stock of IRLR120ATF?
You can fill out our help required form which you can use to request a quote for IRLR120ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.