Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
2,740
in stock
|
Buy Now | |
element14
from US$0.70
|
18,239
in stock
|
Buy Now | |
Farnell
from US$0.62
|
18,239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2,352
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
420
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 1.8A |
Drain Source Voltage Vds | -400V |
On Resistance Rds(on) | 7ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | -1.8A |
Current Temperature | 25°C |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.5°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 7.2A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, -400V, -1.8A, D-PAK | element14 |
P channel | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 400V 1.8A 3-Pin(2+Tab) DPAK | EBV Elektronik |
P-CH 400V 2A 7Ohm TO252-3 | Rutronik |
Mosfet, P-Ch, 400V, 1.8A, 150Deg C, 50W | Newark Electronics |
Single P-Channel 400 V 7 Ohm Surface Mount HEXFET Power MOSFET in a D-PAK-3 | Future Electronics |
MOSFET P-CH 400V 1.8A DPAK | Siliconix / Vishay IRFR9310PBF | RS Americas |
P-CH SINGLE -400V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR9310PBF?
Additional datasheets, footprints and schematics for IRFR9310PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9310PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9310PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9310PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9310PBF fall under?
The IRFR9310PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9310PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9310PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9310PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9310PBF have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for IRFR9310PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9310PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9310PBF?
You can fill out our help required form which you can use to request a quote for IRFR9310PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.