Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.4A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 32W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 100V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, 100V, 8.4A | Farnell |
Where can I find additional details, specifications and documents for a IRFR120ATM?
Additional datasheets, footprints and schematics for IRFR120ATM are listed on our Part Details page. You can also find images and similar parts to IRFR120ATM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR120ATM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR120ATM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR120ATM fall under?
The IRFR120ATM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR120ATM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR120ATM you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR120ATM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR120ATM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRFR120ATM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR120ATM often in real-time on the comparison pages.
What if I can't find stock of IRFR120ATM?
You can fill out our help required form which you can use to request a quote for IRFR120ATM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.