Status: | Unknown |
---|---|
Series: | IRFR014, IRFU014, SiHFR014, SiHFU014 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,766
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
300
in stock
|
Buy Now | |
element14
from US$0.65
|
185
in stock
|
Buy Now | |
Farnell
from US$0.62
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dynamic dV/dt rating |
Surface-mount (IRFR014, SiHFR014) |
Straight lead (IRFU014, SiHFU014) |
Datasheet |
---|
IRFR014, IRFU014, SiHFR014, SiHFU014 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Reel Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 60V 7,7A 25W 0,0R TO252AA | Schukat Electronic |
MOSFET, N, 60V, 7.7A, D-PAK | element14 |
MOSFET N-Channel 60V 7.7A DPAK | RS |
Mosfet, N-Ch, 60V, 7.7A, To-252 | Newark Electronics |
Single N-Channel 60 V 0.2 Ohm 11 W Surface Mount Power Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 60V 7.7A 3-Pin(2+Tab) DPAK | Avnet America |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.2Ohm, ID 7.7A, TO-252AA, PD 25W, VGS +/-20V | Vishay PCS IRFR014PBF | RS Americas |
Vishay MOSFET, N-Channel, 60V, 7.7A, TO-252 | Distrelec |
N-CH SINGLE 60V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR014PBF?
Additional datasheets, footprints and schematics for IRFR014PBF are listed on our Part Details page. You can also find images and similar parts to IRFR014PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR014PBF fall under?
The IRFR014PBF is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to IRFR014PBF when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR014PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR014PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFR014PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and RS have stock available or on a lead time for IRFR014PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR014PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR014PBF?
You can fill out our help required form which you can use to request a quote for IRFR014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.