Status: | Unknown |
---|---|
Series: | SiHFPS43N50K |
RoHS: | Compliant |
Low Gate Charge Qg Results in Simple Drive Requirement |
Improved Gate, Avalanche and Dynamic dV/dt Ruggedness |
Fully Characterized Capacitance and Avalanche Voltage and Current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
SiHFPS43N50K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MOSFET, N, 500V, 43A, SUPER 247 | element14 |
N Channel Mosfet, 500V, 47A, Super-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFPS43N50KPBF?
Additional datasheets, footprints and schematics for IRFPS43N50KPBF are listed on our Part Details page. You can also find images and similar parts to IRFPS43N50KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFPS43N50KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFPS43N50KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFPS43N50KPBF fall under?
The IRFPS43N50KPBF is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to IRFPS43N50KPBF when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFPS43N50KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFPS43N50KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFPS43N50KPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRFPS43N50KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFPS43N50KPBF often in real-time on the comparison pages.
What if I can't find stock of IRFPS43N50KPBF?
You can fill out our help required form which you can use to request a quote for IRFPS43N50KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.