Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.58
|
536
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
1,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$7.30
|
298
in stock
|
Buy Now | |
element14
from US$6.80
|
278
in stock
|
Buy Now | |
Farnell
from US$7.08
|
278
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,475
in stock
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
RS Americas
from US$9.67
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 23A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.45°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 92A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 0.2 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
MOSFET N-Channel 400V 23A TO247AC | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 400V, 23A, To-247Ac | Newark Electronics |
MOSFET, N, 400V, 23A, TO-247AC | element14 |
Trans MOSFET N-CH 400V 23A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
IRFP360LCPBF N-channel MOSFET Transistor, 23 A, 400 V, 3-Pin TO-247AC | Siliconix / Vishay IRFP360LCPBF | RS Americas |
N-CH SINGLE 400V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP360LCPBF?
Additional datasheets, footprints and schematics for IRFP360LCPBF are listed on our Part Details page. You can also find images and similar parts to IRFP360LCPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP360LCPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP360LCPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP360LCPBF fall under?
The IRFP360LCPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP360LCPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP360LCPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP360LCPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP360LCPBF have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for IRFP360LCPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP360LCPBF often in real-time on the comparison pages.
What if I can't find stock of IRFP360LCPBF?
You can fill out our help required form which you can use to request a quote for IRFP360LCPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.