Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
No stock
|
Buy Now | |
Future Electronics
from US$2.42
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.54
|
795
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
53
in stock
|
Buy Now | |
element14
from US$3.84
|
53
in stock
|
Buy Now | |
Farnell
from US$2.93
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
6
in stock
|
Buy Now | |
Rutronik
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
TTI Europe
from US$2.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 46A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.055ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Single N-Channel 200 V 0.055 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.055Ohm, ID 46A, TO-247AC, PD 280W, VGS +/-20V | Vishay PCS IRFP260PBF | RS Americas |
Mosfet, N-Ch, 200V, 46A, 150Deg C, 280W | Newark Electronics |
MOSFET, N-CH, 200V, 46A, TO-247AC | element14 |
N-CH 200V 46A 55mOhm TO247AC | Rutronik |
MOSFET N-Channel 200V 46A TO247AC | RS |
Trans MOSFET N-CH 200V 46A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 200V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP260PBF?
Additional datasheets, footprints and schematics for IRFP260PBF are listed on our Part Details page. You can also find images and similar parts to IRFP260PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP260PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP260PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP260PBF fall under?
The IRFP260PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP260PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP260PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP260PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP260PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for IRFP260PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP260PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP260PBF?
You can fill out our help required form which you can use to request a quote for IRFP260PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.