Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
811
in stock
|
Buy Now | |
element14
from US$2.75
|
811
in stock
|
Buy Now | |
Farnell
from US$3.26
|
811
in stock
|
Buy Now | |
Future Electronics
from US$2.61
|
730
in stock
|
Buy Now | |
Schukat Electronic
from US$1.86
|
200
in stock
|
Buy Now | |
Conrad
from US$5.34
|
5
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Product Range | - |
Mosfet, N-Ch, 60V, 70A, To-247 Rohs Compliant: Yes |Vishay IRFP064PBF | Newark Electronics |
MOSFET, N-CH, 60V, 70A, TO-247 | element14 |
Single N-Channel 60 V 0.009 Ohms Flange Mount Power Mosfet - TO-247 | Future Electronics |
MOSFET N-Channel 100V 31A TO-247AC | RS |
N-Ch 60V 70A 300W 0,009R TO247AC | Schukat Electronic |
C(ISS): 7400 pF | Conrad |
N-CH 60V 70A 9mOhm TO247-3 | Rutronik |
Trans MOSFET N-CH 100V 31A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.009Ohm, ID 70A, TO-247AC, PD 300W, VGS +/-20V | Vishay PCS IRFP064PBF | RS Americas |
N-CH SINGLE 60V TO247 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFP064PBF?
Additional datasheets, footprints and schematics for IRFP064PBF are listed on our Part Details page. You can also find images and similar parts to IRFP064PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP064PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP064PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP064PBF fall under?
The IRFP064PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP064PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP064PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP064PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP064PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for IRFP064PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP064PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP064PBF?
You can fill out our help required form which you can use to request a quote for IRFP064PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.