Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 370mA |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1W |
Transistor Case Style | HVMDIP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 0.37A 4-Pin HVMDIP | Avnet America |
Power MOSFET, N-Ch, VDSS 500V, RDS(ON) 3Ohms, ID 0.37A, HD-1,PD 1W, VGS+/-20V, Qg 24nC | Vishay PCS IRFD420PBF | RS Americas |
N-CH SINGLE 500V HEXDIP | TTI Europe |
MOSFET, N-CH, 500V, 0.37A, HVMDIP | Farnell |
Where can I find additional details, specifications and documents for a IRFD420PBF?
Additional datasheets, footprints and schematics for IRFD420PBF are listed on our Part Details page. You can also find images and similar parts to IRFD420PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD420PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD420PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD420PBF fall under?
The IRFD420PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD420PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD420PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD420PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD420PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for IRFD420PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD420PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD420PBF?
You can fill out our help required form which you can use to request a quote for IRFD420PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.