Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
701
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
125,300
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
125,300
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
12,683
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
11,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,741
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
1,533
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
1,506
in stock
|
Buy Now | |
CoreStaff
from US$1.37
|
1,000
in stock
|
Buy Now | |
RS
from US$0.75
|
990
in stock
|
Buy Now | |
element14
from US$0.89
|
701
in stock
|
Buy Now | |
Conrad
from US$2.39
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 8A |
Junction to Case Thermal Resistance A | 1°C/W |
Operating Temperature Min | -55°C |
Pulse Current Idm | 32A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet N-Channel 500V Rohs Compliant: No |Vishay IRF840PBF | Newark Electronics |
Trans MOSFET N-CH 500V 8A 3-Pin (3+Tab) TO-220AB | Avnet America |
Single N-Channel 500 V 0.85 O Flange Mount Power Mosfet - TO-220 | Future Electronics |
N-CH SINGLE 500V TO-220 | TTI Europe |
N-Ch 500V 8A 125W 0,85R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 0.85Ohm, ID 8A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRF840PBF | RS Americas |
Vishay MOSFET, N-Channel, 500V, 8A, TO-220AB | Distrelec |
N channel VBRDSS 500 V | RS |
MOSFET, N, 500V, 8A, TO-220 | element14 |
C(ISS): 1300 pF | Conrad |
Vishay IRF840PBF IRF840 Mosfet N 500V 8.0A T0220C | Rapid Electronics |
Where can I find additional details, specifications and documents for a IRF840PBF?
Additional datasheets, footprints and schematics for IRF840PBF are listed on our Part Details page. You can also find images and similar parts to IRF840PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF840PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF840PBF fall under?
The IRF840PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF840PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF840PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF840PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and Schukat Electronic have stock available or on a lead time for IRF840PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF840PBF often in real-time on the comparison pages.
What if I can't find stock of IRF840PBF?
You can fill out our help required form which you can use to request a quote for IRF840PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.