Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 150µV |
Slew Rate | 1V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | 3V to 36V |
Amplifier Case Style | VSON |
No. of Pins | 10Pins |
Amplifier Output | Rail to Rail |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
200 μA, 36V, Rail-to-Rail Out Instrumentation Amplifier with Shutdown | Texas Instruments |
Where can I find additional details, specifications and documents for a INA826SIDRCT?
Additional datasheets, footprints and schematics for INA826SIDRCT are listed on our Part Details page. You can also find images and similar parts to INA826SIDRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA826SIDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA826SIDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA826SIDRCT fall under?
The INA826SIDRCT is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA826SIDRCT when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA826SIDRCT you can contact the distributor directly for product support, shipping queries etc.
Is the INA826SIDRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA826SIDRCT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for INA826SIDRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA826SIDRCT often in real-time on the comparison pages.
What if I can't find stock of INA826SIDRCT?
You can fill out our help required form which you can use to request a quote for INA826SIDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.