Status: | Unknown |
---|---|
Series: | INA30x Series |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 115µA |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 440kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 50µV |
CMRR | 118dB |
Product Range | INA30x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators | Texas Instruments |
CURRENT SENSE AMPLIFIER, 440KHZ, TSSOP | element14 |
Where can I find additional details, specifications and documents for a INA302A2IPW?
Additional datasheets, footprints and schematics for INA302A2IPW are listed on our Part Details page. You can also find images and similar parts to INA302A2IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA302A2IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA302A2IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA302A2IPW fall under?
The INA302A2IPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA302A2IPW when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA302A2IPW you can contact the distributor directly for product support, shipping queries etc.
Is the INA302A2IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA302A2IPW have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for INA302A2IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA302A2IPW often in real-time on the comparison pages.
What if I can't find stock of INA302A2IPW?
You can fill out our help required form which you can use to request a quote for INA302A2IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.