Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 80µA |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 350kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Current Sense Amplifier, 350Khz, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA2180A1IDGKT?
Additional datasheets, footprints and schematics for INA2180A1IDGKT are listed on our Part Details page. You can also find images and similar parts to INA2180A1IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2180A1IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2180A1IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2180A1IDGKT fall under?
The INA2180A1IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2180A1IDGKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2180A1IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA2180A1IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2180A1IDGKT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for INA2180A1IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2180A1IDGKT often in real-time on the comparison pages.
What if I can't find stock of INA2180A1IDGKT?
You can fill out our help required form which you can use to request a quote for INA2180A1IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.