Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Gain dB Max | - |
Bandwidth | 4MHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 4V to ± 18V |
Slew Rate | 14V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High-Speed, Precision Difference Amplifier | Texas Instruments |
Diff Amp, 4Mhz, 14V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA157UA?
Additional datasheets, footprints and schematics for INA157UA are listed on our Part Details page. You can also find images and similar parts to INA157UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA157UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA157UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA157UA fall under?
The INA157UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA157UA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA157UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA157UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA157UA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA157UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA157UA often in real-time on the comparison pages.
What if I can't find stock of INA157UA?
You can fill out our help required form which you can use to request a quote for INA157UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.