Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 5mV |
Gain dB Max | 1dB |
Bandwidth | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 1.35V to ± 18V |
Slew Rate | 1V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Unity Gain |
Base Number | 148 |
IC Generic Number | 148 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 260µA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA148UAG4?
Additional datasheets, footprints and schematics for INA148UAG4 are listed on our Part Details page. You can also find images and similar parts to INA148UAG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA148UAG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA148UAG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA148UAG4 fall under?
The INA148UAG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA148UAG4 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA148UAG4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA148UAG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA148UAG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for INA148UAG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA148UAG4 often in real-time on the comparison pages.
What if I can't find stock of INA148UAG4?
You can fill out our help required form which you can use to request a quote for INA148UAG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.