Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Amplifier Type | Differential Receiver |
Bandwidth | 3.1MHz |
Base Number | 134 |
Gain dB Max | 1dB |
IC Generic Number | 134 |
Input Offset Voltage | 1mV |
Input Offset Voltage Max | 1000µV |
No. of Amplifiers | 1Amplifiers |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 14V/µs |
Supply Current | 2.4mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Supply Voltage Range | ± 4V to ± 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA134UAE4?
Additional datasheets, footprints and schematics for INA134UAE4 are listed on our Part Details page. You can also find images and similar parts to INA134UAE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA134UAE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA134UAE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA134UAE4 fall under?
The INA134UAE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INA134UAE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA134UAE4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA134UAE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA134UAE4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for INA134UAE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA134UAE4 often in real-time on the comparison pages.
What if I can't find stock of INA134UAE4?
You can fill out our help required form which you can use to request a quote for INA134UAE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.