INA128PA Amplifiers & Comparators by Texas Instruments

IC AMP INSTRUMENTATION PDIP8 128

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA128 and INA129 are low-power, general purpose instrumentation amplifiers offering excellent accuracy. The versatile 3-op amp design and small size make these amplifiers ideal for a wide range of applications. Current-feedback input circuitry provides wide bandwidth even at high gain (200 kHz at G = 100). A single external resistor sets any gain from 1 to 10,000. The INA128 provides an industry-standard gain equation; the INA129 gain equation is compatible with the AD620. The INA12x is laser-trimmed for very low offset voltage (50 μV), drift (0.5 μV/°C) and high commonmode rejection (120 dB at G ≥ 100). The INA12x operates with power supplies as low as ±2.25 V, and quiescent current is only 700 μA, ideal for batteryoperated systems. Internal input protection can withstand up to ±40 V without damage. The INA12x is available in 8-pin plastic DIP and SO-8 surface-mount packages, specified for the –40°C to 85°C temperature range. The INA128 is also available in a dual configuration, the INA2128.

Where to Buy

Prices starting from US$4.59

Distributor Stock
Logo for RS
RS
from US$7.29
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$7.11
287
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.64
-
Buy Now
Logo for element14
element14
from US$9.41
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.59
-
Buy Now
Logo for Farnell
Farnell
from US$8.08
-
Buy Now

Specifications

No. of Amplifiers 3 Amplifier, 3Amplifiers
Input Offset Voltage 125µV
Slew Rate 4V/µs
Bandwidth 1.3MHz
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 130dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 18V
Amplifier Type Instrumentation
Base Number 128
Device Marking INA128PA
Gain Bandwidth 1.3MHz
Input Offset Drift Max 0.5µV/°C
Input Offset Voltage Max 50µV
Operating Temperature Range -40°C to +85°C
Programmable Gain Max 10000
Supply Current 700µA
Termination Type Through Hole

Alternative Descriptions

Instr-Amp G:1-10000 >110dB DIP8 | Schukat Electronic
Instrumentation amplifier,INA128PA DIP8 | RS
Ic, Amp Instrumentation, Pdip8, 128 | Newark Electronics
Precision, 130-dB CMRR, 700-µA, Low-Power, Instrumentation Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA128PA?

Additional datasheets, footprints and schematics for INA128PA are listed on our Part Details page. You can also find images and similar parts to INA128PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA128PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA128PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA128PA fall under?

The INA128PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA128PA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA128PA you can contact the distributor directly for product support, shipping queries etc.

Is the INA128PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA128PA have stock available?

Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for INA128PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA128PA often in real-time on the comparison pages.

What if I can't find stock of INA128PA?

You can fill out our help required form which you can use to request a quote for INA128PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay