Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 30µV |
Slew Rate | 15V/µs |
Bandwidth | 6MHz |
Supply Voltage Range | ± 9V to ± 25V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 125dB |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 9V to ± 25V |
Amplifier Type | Instrumentation |
Base Number | 103 |
Gain Bandwidth | 6MHz |
IC Temperature Range | Commercial |
Input Offset Drift Max | 1µV/°C |
Input Offset Voltage Max | 100µV |
Operating Temperature Range | 0°C to +70°C |
Programmable Gain Max | 1000 |
Supply Current | 9mA |
Termination Type | Through Hole |
Amp Instrumentation, Pdip16, 103 | Newark Electronics |
AMP INSTRUMENTATION, PDIP16, 103 | element14 |
Low Noise, Low Distortion Instrumentation Amplifier | Texas Instruments |
Instrumentation amplifier,INA103KP DIP16 | RS |
Instr-Amp G:1-1000 >100dB DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA103KP?
Additional datasheets, footprints and schematics for INA103KP are listed on our Part Details page. You can also find images and similar parts to INA103KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA103KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA103KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA103KP fall under?
The INA103KP is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA103KP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA103KP you can contact the distributor directly for product support, shipping queries etc.
Is the INA103KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA103KP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Texas Instruments and RS have stock available or on a lead time for INA103KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA103KP often in real-time on the comparison pages.
What if I can't find stock of INA103KP?
You can fill out our help required form which you can use to request a quote for INA103KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.