Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
186,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
46,134
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
18,247
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SC2412K / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMX1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMX1 Series 50 V 150 mA SMT Dual NPN General Purpose Transistor - SC-74 | Future Electronics |
NPN/NPN DUAL-TRANS.50V SMT6 | Rutronik |
NPN+NPN Amplification Transistor | RS |
Trans Gp Bjt Npn 50V 0.15A 6-Pin Smt T/R Rohs Compliant: Yes |Rohm IMX1T110 | Newark Electronics |
Trans GP BJT NPN 50V 0.15A 6-Pin SMT T/R | Avnet America |
ROHM IMX1T110 Dual NPN Bipolar Transistor, 0.15 A, 50 V, 6-Pin SMT | ROHM Semiconductor IMX1T110 | RS Americas |
TRANSISTOR, DUAL NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a IMX1T110?
Additional datasheets, footprints and schematics for IMX1T110 are listed on our Part Details page. You can also find images and similar parts to IMX1T110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMX1T110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMX1T110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMX1T110 fall under?
The IMX1T110 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to IMX1T110 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMX1T110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMX1T110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMX1T110 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and RS have stock available or on a lead time for IMX1T110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMX1T110 often in real-time on the comparison pages.
What if I can't find stock of IMX1T110?
You can fill out our help required form which you can use to request a quote for IMX1T110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.