Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 4A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 9V to 28.9V |
Relay Type | Signal |
Type | Non-Latching |
IMC06GR=IM RELAY 140mW 12V 1CO Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Signal Relay: 1 Form C & 1 Co Contact | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IMC06GR | Internal Number: 1462042-3 | TE Connectivity | TE Store |
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IMC06GR | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | Farnell |
SIGNAL RELAY 12V 2A 1CO SMT | TTI Europe |
TE Connectivity IMC06GR | Sager |
Where can I find additional details, specifications and documents for a IMC06GR?
Additional datasheets, footprints and schematics for IMC06GR are listed on our Part Details page. You can also find images and similar parts to IMC06GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC06GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC06GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC06GR fall under?
The IMC06GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IMC06GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC06GR you can contact the distributor directly for product support, shipping queries etc.
Is the IMC06GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC06GR have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, TTI Europe and Sager have stock available or on a lead time for IMC06GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC06GR often in real-time on the comparison pages.
What if I can't find stock of IMC06GR?
You can fill out our help required form which you can use to request a quote for IMC06GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.