Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
493
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.95
|
940
in stock
|
Buy Now | |
Chip One Stop
from US$3.26
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
55
in stock
|
Buy Now | |
RS
from US$4.13
|
-
|
Buy Now | |
Avnet America
from US$3.62
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 4A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
SIGNAL RELAY | TTI Europe |
Low Signal Relays - PCB IMC03TS | Rapid Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | Farnell |
Relay, Signal, Spdt, 5Vdc, 2A, Tht | Newark Electronics |
Hi Frequ/RF Relay 140MW 5V 1CO | RS |
Electromechanical Relay SPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a IMC03TS?
Additional datasheets, footprints and schematics for IMC03TS are listed on our Part Details page. You can also find images and similar parts to IMC03TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC03TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC03TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC03TS fall under?
The IMC03TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IMC03TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC03TS you can contact the distributor directly for product support, shipping queries etc.
Is the IMC03TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC03TS have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for IMC03TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC03TS often in real-time on the comparison pages.
What if I can't find stock of IMC03TS?
You can fill out our help required form which you can use to request a quote for IMC03TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.