Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.95
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 4A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
SIGNAL RELAY 5V 4A SPDT 1CO | TTI Europe |
Relay, Signal, Spdt, 5Vdc, 2A, Smd | Newark Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | Farnell |
Electromechanical Relay SPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
IMC03GR IM RELAY 140mW 5V 1CO | TE Connectivity IMC03GR | RS Americas |
IMC03GR=IM RELAY 140mW 5V 1CO Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Signal Relay: 1 Form C & 1 Co Contact | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IMC03GR | Internal Number: 1462042-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a IMC03GR?
Additional datasheets, footprints and schematics for IMC03GR are listed on our Part Details page. You can also find images and similar parts to IMC03GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC03GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC03GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC03GR fall under?
The IMC03GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IMC03GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC03GR you can contact the distributor directly for product support, shipping queries etc.
Is the IMC03GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC03GR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for IMC03GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC03GR often in real-time on the comparison pages.
What if I can't find stock of IMC03GR?
You can fill out our help required form which you can use to request a quote for IMC03GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.