Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0457
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0182
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0181
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
13,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0210
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
-
|
Buy Now | |
Future Electronics
from US$0.0180
|
-
|
Buy Now | |
element14
from US$0.0279
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
.15 A 100V SOT23 | TTI Europe |
Diode Small Signal Switching 100V 0.15A 3-Pin SOT-23 T/R | Avnet America |
Vishay Switching Diode 150mA 100V SOT-23 | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Diode, Small Sig, 75V, 0.15A, Sot-23 | Newark Electronics |
IMBD4148 Series 75 V 0.15 A SMT Small Signal Switching Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a IMBD4148-E3-08?
Additional datasheets, footprints and schematics for IMBD4148-E3-08 are listed on our Part Details page. You can also find images and similar parts to IMBD4148-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMBD4148-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMBD4148-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMBD4148-E3-08 fall under?
The IMBD4148-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to IMBD4148-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMBD4148-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the IMBD4148-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IMBD4148-E3-08 have stock available?
Authorised distributors including TTI Europe, Avnet America, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for IMBD4148-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMBD4148-E3-08 often in real-time on the comparison pages.
What if I can't find stock of IMBD4148-E3-08?
You can fill out our help required form which you can use to request a quote for IMBD4148-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.