Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0461
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 10 |
Emitter base Resistance R2 2 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA114E / DTA114E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMB11A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMB11A Series 50 V 100 mA Surface Mount Dual PNP Digital Transistor - SC-74 | Future Electronics |
Trans Digital BJT PNP 100mA 6-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74 PNP/PNP | element14 |
Where can I find additional details, specifications and documents for a IMB11AT110?
Additional datasheets, footprints and schematics for IMB11AT110 are listed on our Part Details page. You can also find images and similar parts to IMB11AT110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB11AT110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB11AT110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB11AT110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMB11AT110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMB11AT110 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for IMB11AT110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB11AT110 often in real-time on the comparison pages.
What if I can't find stock of IMB11AT110?
You can fill out our help required form which you can use to request a quote for IMB11AT110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.