Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.67
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 250ohm |
Coil Power Continuous | 100mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 14.3V |
Relay Type | Signal |
Type | Latching |
IM43TS=IM RELAY 100 MW 5 V BIS | Rapid Electronics |
SIGNAL RELAY | TTI Europe |
IM43TS=IM RELAY 100mW 5V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM43TS | Internal Number: 5-1462037-8 | TE Connectivity | TE Store |
Signal Relay, Im Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM43TS | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Electromechanical Relay DPDT 2A 5VDC 250Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a IM43TS?
Additional datasheets, footprints and schematics for IM43TS are listed on our Part Details page. You can also find images and similar parts to IM43TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM43TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM43TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM43TS fall under?
The IM43TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM43TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM43TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM43TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM43TS have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, TE Store, Newark Electronics and Farnell have stock available or on a lead time for IM43TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM43TS often in real-time on the comparison pages.
What if I can't find stock of IM43TS?
You can fill out our help required form which you can use to request a quote for IM43TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.