Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.54
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 250ohm |
SVHC | No SVHC (12-Jan-2017) |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | element14 |
IM43NS=IM RELAY 100mW 5V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Narrow Signal Relay 2 Form C | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM43NS | Internal Number: 2-1462038-1 | TE Connectivity | TE Store |
IM Series Signal Relay 2-Form C 2 CO 5 VDC 250 Ohm 100 mW 8-Pin Narrow Version Through Hole Tube | Avnet America |
SIGNAL RELAY DPDT 2A 5VDC | TTI Europe |
Where can I find additional details, specifications and documents for a IM43NS?
Additional datasheets, footprints and schematics for IM43NS are listed on our Part Details page. You can also find images and similar parts to IM43NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM43NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM43NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM43NS fall under?
The IM43NS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM43NS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM43NS you can contact the distributor directly for product support, shipping queries etc.
Is the IM43NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM43NS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for IM43NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM43NS often in real-time on the comparison pages.
What if I can't find stock of IM43NS?
You can fill out our help required form which you can use to request a quote for IM43NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.