Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.59
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 203ohm |
SVHC | No SVHC (15-Jan-2018) |
Low Signal Relays-PCB IM42JR=IM RELAY 100MW 4.5V | Rapid Electronics |
IM42JR=IM RELAY 100mW 4.5V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM42JR | Internal Number: 5-1462037-7 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
SIGNAL RELAY 4.5V 2A 2CO SMT | TTI Europe |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | Farnell |
Where can I find additional details, specifications and documents for a IM42JR?
Additional datasheets, footprints and schematics for IM42JR are listed on our Part Details page. You can also find images and similar parts to IM42JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM42JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM42JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM42JR fall under?
The IM42JR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM42JR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM42JR you can contact the distributor directly for product support, shipping queries etc.
Is the IM42JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM42JR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and TTI Europe have stock available or on a lead time for IM42JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM42JR often in real-time on the comparison pages.
What if I can't find stock of IM42JR?
You can fill out our help required form which you can use to request a quote for IM42JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.