Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$3.04
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 500ohm |
Coil Power Continuous | 50mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
Relay, Signal, Dpdt, 5Vdc, 2A, Tht | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT relay ultra high sensitive,2A 5Vdc | RS |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
IM23TS=IM RELAY 50mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 50 mW -37dB @ 100MHz | Part Number: IM23TS | Internal Number: 3-1462039-0 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 2A 5VDC 500Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a IM23TS?
Additional datasheets, footprints and schematics for IM23TS are listed on our Part Details page. You can also find images and similar parts to IM23TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM23TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM23TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM23TS fall under?
The IM23TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM23TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM23TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM23TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM23TS have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, TTI Europe and TE Store have stock available or on a lead time for IM23TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM23TS often in real-time on the comparison pages.
What if I can't find stock of IM23TS?
You can fill out our help required form which you can use to request a quote for IM23TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.