Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.91
|
No stock
|
Buy Now | |
TE Store
from US$6.98
|
1,873
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$3.04
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
12
in stock
|
Buy Now | |
Avnet America
from US$3.77
|
-
|
Buy Now | |
TTI Europe
from US$2.77
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 405ohm |
SVHC | No SVHC (12-Jan-2017) |
IM22TS=IM RELAY 50mW 4.5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 50 mW -18.8dB @ 900MHz | Part Number: IM22TS | Internal Number: 2-1462039-8 | TE Connectivity | TE Store |
Im22Ts=Im Relay 50Mw 4.5V |Potter&brumfield Te Connectivity IM22TS | Newark Electronics |
IM22TS=IM RELAY 50 MW 4.5 V | Rapid Electronics |
IM Series Signal Relay 2-Form C 2 CO 4.5 VDC 405 Ohm 50 mW 8-Pin Through Hole Tube | Avnet America |
SIGNAL RELAY 4.5V 2A 2CO TNT | TTI Europe |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a IM22TS?
Additional datasheets, footprints and schematics for IM22TS are listed on our Part Details page. You can also find images and similar parts to IM22TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM22TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM22TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM22TS fall under?
The IM22TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM22TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM22TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM22TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM22TS have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for IM22TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM22TS often in real-time on the comparison pages.
What if I can't find stock of IM22TS?
You can fill out our help required form which you can use to request a quote for IM22TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.