Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
40
in stock
|
Buy Now | |
TE Store
from US$6.38
|
15,009
in stock
|
Buy Now | |
Farnell
from US$2.61
|
10,335
in stock
|
Buy Now | |
TTI Europe
from US$2.16
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
3,353
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
21
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$5.38
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 2.88kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Current Rating | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 11.4V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
External Depth | 5.65mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 6mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 1ms |
Power Rating | 140mW |
Relay Type | General Purpose |
Release Time | 1ms |
Switch Current Max | 2A |
Switching Current Max | 2A |
Switching Power Max | 60W |
IM07TS=IM RELAY 200mW 24V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 200 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 200 mW -18.8dB @ 900MHz | Part Number: IM07TS | Internal Number: 3-1462037-0 | TE Connectivity | TE Store |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
SIGNAL RELAY 24V 2A 2CO THT | TTI Europe |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
High Frequency/RF Relays 24VDC Non-latching | Rapid Electronics |
DPDT telecom PCB relay, 2A 24Vdc coil | RS |
Relay Signal DPDT 250VAC 24VDC Through Hole Tube | Avnet America |
Relay, DPDT, Monostable,2A,220VAC Cntct Rtg,24VDC Coil Rtg,250VAC Swchg, PCB Mt, THT | TE Connectivity IM07TS | RS Americas |
Where can I find additional details, specifications and documents for a IM07TS?
Additional datasheets, footprints and schematics for IM07TS are listed on our Part Details page. You can also find images and similar parts to IM07TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM07TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM07TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM07TS fall under?
The IM07TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM07TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM07TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM07TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM07TS have stock available?
Authorised distributors including TE Store, Farnell, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for IM07TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM07TS often in real-time on the comparison pages.
What if I can't find stock of IM07TS?
You can fill out our help required form which you can use to request a quote for IM07TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.