Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
691
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
54,000
in stock
|
Buy Now | |
TE Store
from US$6.19
|
7,836
in stock
|
Buy Now | |
Heilind Electronics
from US$2.12
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
3,189
in stock
|
Buy Now | |
Farnell
from US$4.04
|
3,101
in stock
|
Buy Now | |
element14
from US$2.88
|
3,076
in stock
|
Buy Now | |
Rapid Electronics
from US$3.71
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.12
|
900
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$5.24
|
-
|
Buy Now | |
Sager
from US$3.48
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
IM07GR=IM RELAY 200mW 24VDC Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 200 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 200 mW -37dB @ 100MHz | Part Number: IM07GR | Internal Number: 4-1462037-7 | TE Connectivity | TE Store |
IM07GR SIGNL RELY 24VDC 2A,DPDT,SMD | Heilind Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
TE Connectivity IM07GR 24VDC 2A DPCO Surface Mount Relay 200mW 2880Ohm | Rapid Electronics |
DPDT telecom SMT relay, 2A 24Vdc coil | RS |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Surface Mount | Avnet America |
RELAY, SIGNAL, IM, 24VDC, 2A, DPDT, PCB MOUNT, AXICOM | TE Connectivity IM07GR | RS Americas |
High Frequency / RF Relays 24VDC Non-latching Single coil gullwing | Sager |
Where can I find additional details, specifications and documents for a IM07GR?
Additional datasheets, footprints and schematics for IM07GR are listed on our Part Details page. You can also find images and similar parts to IM07GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM07GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM07GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM07GR fall under?
The IM07GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM07GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM07GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM07GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM07GR have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Newark Electronics and Farnell have stock available or on a lead time for IM07GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM07GR often in real-time on the comparison pages.
What if I can't find stock of IM07GR?
You can fill out our help required form which you can use to request a quote for IM07GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.