Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 1.029kohm |
SVHC | No SVHC (15-Jan-2018) |
IM06DTS=IM RELAY 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06DTS | Internal Number: 3-1462039-8 | TE Connectivity | TE Store |
SIGNAL RELAY, DPDT, 5A, 250VAC, TH | Farnell |
Signal Relay, Dpdt, 5A, 250Vac, Th | Newark Electronics |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a IM06DTS?
Additional datasheets, footprints and schematics for IM06DTS are listed on our Part Details page. You can also find images and similar parts to IM06DTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06DTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06DTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06DTS fall under?
The IM06DTS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06DTS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06DTS you can contact the distributor directly for product support, shipping queries etc.
Is the IM06DTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06DTS have stock available?
Authorised distributors including TE Store, Farnell, element14, Newark Electronics and TTI Europe have stock available or on a lead time for IM06DTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06DTS often in real-time on the comparison pages.
What if I can't find stock of IM06DTS?
You can fill out our help required form which you can use to request a quote for IM06DTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.