Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
21,880
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
13,000
in stock
|
Buy Now | |
TE Store
from US$6.91
|
5,020
in stock
|
Buy Now | |
Heilind Electronics
from US$2.99
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.99
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
Farnell
from US$3.44
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 1.029kohm |
Approval Bodies | EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 5A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 9V to 28.9V |
Switch Power Max | 60W |
DPDT telecom SMT relay, 5A 12Vdc coil | RS |
SIGNAL RELAY 12V 5A 2CO SMD | TTI Europe |
IM06DGR=IM RELAY 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06DGR | Internal Number: 1-1462039-8 | TE Connectivity | TE Store |
IM06DGR IM RELAY, 140MW 12V | Heilind Electronics |
|Te Connectivity IM06DGR | Newark Electronics |
Relay Signal DPDT 12VDC Solder Surface Mount | Avnet America |
1ELAY, SIGNAL, DPDT, 250VAC, 220VDC, 5A | Farnell |
Where can I find additional details, specifications and documents for a IM06DGR?
Additional datasheets, footprints and schematics for IM06DGR are listed on our Part Details page. You can also find images and similar parts to IM06DGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06DGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06DGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06DGR fall under?
The IM06DGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06DGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06DGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM06DGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06DGR have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for IM06DGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06DGR often in real-time on the comparison pages.
What if I can't find stock of IM06DGR?
You can fill out our help required form which you can use to request a quote for IM06DGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.