Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
1,000
in stock
|
Buy Now | |
element14
from US$3.96
|
42,839
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
37,055
in stock
|
Buy Now | |
Farnell
from US$2.64
|
37,055
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
26,300
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
19,936
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
12,536
in stock
|
Buy Now | |
TE Store
from US$5.65
|
4,462
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
747
in stock
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Signal Relay, Im Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM03TS | Newark Electronics |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
IM03TS=IM RELAY 140 MW 5 V | Rapid Electronics |
IM03TS=IM RELAY 140mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM03TS | Internal Number: 1-1462037-8 | TE Connectivity | TE Store |
DPDT telecom PCB relay, 2A 5Vdc coil | RS |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a IM03TS?
Additional datasheets, footprints and schematics for IM03TS are listed on our Part Details page. You can also find images and similar parts to IM03TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM03TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM03TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM03TS fall under?
The IM03TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM03TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM03TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM03TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM03TS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for IM03TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM03TS often in real-time on the comparison pages.
What if I can't find stock of IM03TS?
You can fill out our help required form which you can use to request a quote for IM03TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.