Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
3,582
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
201,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
3,582
in stock
|
Buy Now | |
RS
from US$2.89
|
1,543
in stock
|
Buy Now | |
TE Store
from US$5.93
|
951
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
element14
from US$3.03
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Width | 6mm |
Operating Voltage Range | 3.75V to 12.1V |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
IM03JR=IM Relay 140 mW 5 V | Rapid Electronics |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM03JR | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Relay signal 5VDC SMT J Bend | RS |
IM03JR=IM RELAY 140mW 5V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM03JR | Internal Number: 1-1462037-6 | Alias Number: AMP-1-1462037-6 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a IM03JR?
Additional datasheets, footprints and schematics for IM03JR are listed on our Part Details page. You can also find images and similar parts to IM03JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM03JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM03JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM03JR fall under?
The IM03JR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM03JR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM03JR you can contact the distributor directly for product support, shipping queries etc.
Is the IM03JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM03JR have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for IM03JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM03JR often in real-time on the comparison pages.
What if I can't find stock of IM03JR?
You can fill out our help required form which you can use to request a quote for IM03JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.