Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.19
|
2,113
in stock
|
Buy Now | |
TE Store
from US$7.00
|
12,977
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
2,113
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 145ohm |
SVHC | No SVHC (15-Jan-2018) |
IM02CGR=IM RELAY 140mW 4.5V HDV Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM02CGR | Internal Number: 1462038-1 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | Farnell |
High Frequency/RF Relays 140MW 4.5V 11 | Rapid Electronics |
SIGNAL RELAY 4.5V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a IM02CGR?
Additional datasheets, footprints and schematics for IM02CGR are listed on our Part Details page. You can also find images and similar parts to IM02CGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM02CGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM02CGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM02CGR fall under?
The IM02CGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM02CGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM02CGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM02CGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM02CGR have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for IM02CGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM02CGR often in real-time on the comparison pages.
What if I can't find stock of IM02CGR?
You can fill out our help required form which you can use to request a quote for IM02CGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.