Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
4,481
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
4,481
in stock
|
Buy Now | |
TE Store
from US$3.79
|
4,221
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
1,000
in stock
|
Buy Now | |
RS
from US$2.74
|
282
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 64ohm |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CECC EN IEC |
Approval Category | UL Recognised |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 3V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1800VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Must Actuate Voltage | 2.25V |
Must Release Voltage | 0.3V |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
VSWR | 1.49 |
SIGNAL RELAY 3V 2A 2NO THT | TTI Europe |
Relay, Signal, Dpdt, 3Vdc, 2A, Tht | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
IM01TS=IM RELAY 140mW 3V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -37dB @ 100MHz | Part Number: IM01TS | Internal Number: 1462037-4 | TE Connectivity | TE Store |
High Frequency/RF Relays 140 MW 3 V 10 | Rapid Electronics |
Relay signal 3VDC 2A SMT gull wing | RS |
Electromechanical Relay DPDT 2A 3VDC 64Ohm Through Hole | Avnet America |
Signal Relay | RS Americas |
Where can I find additional details, specifications and documents for a IM01TS?
Additional datasheets, footprints and schematics for IM01TS are listed on our Part Details page. You can also find images and similar parts to IM01TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM01TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM01TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM01TS fall under?
The IM01TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM01TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM01TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM01TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM01TS have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for IM01TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM01TS often in real-time on the comparison pages.
What if I can't find stock of IM01TS?
You can fill out our help required form which you can use to request a quote for IM01TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.