Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,611
in stock
|
Buy Now | |
element14
from US$1.62
|
2,311
in stock
|
Buy Now | |
Farnell
from US$1.53
|
2,311
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
1,121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
625
in stock
|
Buy Now | |
Avnet America
-
|
328
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Transistor Output Optocoupler, 4, 5.3 Kv, 100 %, 60 Ma, Dip, 16 Rohs Compliant: Yes |Vishay ILQ621GB | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
ILQ621GB Series Quad Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-16 | Future Electronics |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | EBV Elektronik |
OPTOCOUPLER QUAD-CHANNEL >100% | Rutronik |
OPTOCPLR 16PIN QUAD 100% MIN | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ621GB?
Additional datasheets, footprints and schematics for ILQ621GB are listed on our Part Details page. You can also find images and similar parts to ILQ621GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ621GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ621GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ621GB fall under?
The ILQ621GB is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ621GB when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ621GB you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ621GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ621GB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ILQ621GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ621GB often in real-time on the comparison pages.
What if I can't find stock of ILQ621GB?
You can fill out our help required form which you can use to request a quote for ILQ621GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.