Status: | Unknown |
---|---|
Series: | ILD620, ILD620GB, ILQ620, ILQ620GB |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
910
in stock
|
Buy Now | |
Conrad
from US$2.87
|
1,424
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
780
in stock
|
Buy Now | |
element14
from US$1.89
|
721
in stock
|
Buy Now | |
Farnell
from US$1.80
|
721
in stock
|
Buy Now | |
Rapid Electronics
from US$3.14
|
230
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
230
in stock
|
Buy Now | |
EBV Elektronik
-
|
425
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
TTI Europe
from US$1.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Identical channel to channel footprint |
ILD620 crosses to TLP620-2 |
ILQ620 crosses to TLP620-4 |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Application Note 42 |
Application Note 43 |
Application Note 41 |
Application Note 02 |
Datasheet |
---|
ILD620, ILD620GB, ILQ620, ILQ620GB |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Collector current: 100 mA | Conrad |
Optocoupler AC-IN 4-CH Trans DC-OUT | RS |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
AC Input-Transistor Output Optocoupler 4-Element | Rapid Electronics |
Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | EBV Elektronik |
OPTOCPLR 16PIN QUAD 50% MIN | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ620?
Additional datasheets, footprints and schematics for ILQ620 are listed on our Part Details page. You can also find images and similar parts to ILQ620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ620 fall under?
The ILQ620 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ620 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ620 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILQ620 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ILQ620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ620 often in real-time on the comparison pages.
What if I can't find stock of ILQ620?
You can fill out our help required form which you can use to request a quote for ILQ620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.