Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
804
in stock
|
Buy Now | |
element14
from US$1.64
|
804
in stock
|
Buy Now | |
Farnell
from US$1.53
|
804
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$1.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Transistor Output Optocoupler, 4, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 16 Rohs Compliant: Yes |Vishay ILQ615-4X009 | Newark Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP SMD | EBV Elektronik |
SMD-16 CPL QUAD 160-320% CTR -e3 | RS |
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD | Future Electronics |
OPTOCPLR 16PIN QUAD | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ615-4X009?
Additional datasheets, footprints and schematics for ILQ615-4X009 are listed on our Part Details page. You can also find images and similar parts to ILQ615-4X009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ615-4X009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ615-4X009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ615-4X009 fall under?
The ILQ615-4X009 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ615-4X009 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ615-4X009 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ615-4X009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ615-4X009 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for ILQ615-4X009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ615-4X009 often in real-time on the comparison pages.
What if I can't find stock of ILQ615-4X009?
You can fill out our help required form which you can use to request a quote for ILQ615-4X009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.