Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Isolation test voltage, 5300 VRMS |
High isolation resistance, 1011 Ω typical |
Low coupling capacitance |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
CSA 93751 |
VDE Certificate 91888 |
CECC Certificate SL5500 |
Application Notes |
---|
Application Note 45 |
Application Note 02 |
Datasheet |
---|
ILQ32 |
General Information |
---|
Measurement Techniques |
Instructions |
---|
Assembly Instructions |
Option Information |
---|
Option Information |
Optocoupler, Photo Darlington, 5300Vrms | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-16 | element14 |
DIP-16 DARLINGTON QUAD CTR>500% -e3 | RS |
Optocoupler DC-IN 4-CH Darlington DC-OUT 16-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ILQ32?
Additional datasheets, footprints and schematics for ILQ32 are listed on our Part Details page. You can also find images and similar parts to ILQ32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ32 fall under?
The ILQ32 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ32 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ32 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ32 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ILQ32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ32 often in real-time on the comparison pages.
What if I can't find stock of ILQ32?
You can fill out our help required form which you can use to request a quote for ILQ32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.