Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Packaging | Each |
Product Range | - |
Input Current | 10mA |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | Farnell |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a ILD621?
Additional datasheets, footprints and schematics for ILD621 are listed on our Part Details page. You can also find images and similar parts to ILD621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD621 fall under?
The ILD621 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD621 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD621 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD621 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ILD621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD621 often in real-time on the comparison pages.
What if I can't find stock of ILD621?
You can fill out our help required form which you can use to request a quote for ILD621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.