Status: | Unknown |
---|---|
Series: | ILD205T, ILD206T, ILD207T, ILD211T, ILD213T |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
7,125
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
76,000
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
40,000
in stock
|
Buy Now | |
element14
from US$0.62
|
32,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
28,909
in stock
|
Buy Now | |
Farnell
from US$0.59
|
28,313
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
5,681
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,889
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
1,775
in stock
|
Buy Now | |
Conrad
from US$0.79
|
65
in stock
|
Buy Now | |
EBV Elektronik
-
|
92,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Two channel coupler |
SOIC-8 surface mountable package |
Standard lead spacing of 0.05" |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
ILD207T Series Dual Channel 70 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
OPTOCPLR DUAL SOIC 100-200% CT | TTI Europe |
OPTOCPLR DUAL SOIC 100-200% CTR | element14 |
Optocoupler, Transistor, 4Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER DUAL CHAN.,100-200% | Rutronik |
Optocoupler DC-IN 2-CH Trans DC-OUT | RS |
Vishay Optocoupler | Distrelec |
2xOptoc. 4KV 70V 30mA 100..200% SO8 | Schukat Electronic |
Enclosure type (semiconductors): SOIC 8 | Conrad |
Where can I find additional details, specifications and documents for a ILD207T?
Additional datasheets, footprints and schematics for ILD207T are listed on our Part Details page. You can also find images and similar parts to ILD207T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD207T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD207T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD207T fall under?
The ILD207T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD207T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD207T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD207T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD207T have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, element14 and Newark Electronics have stock available or on a lead time for ILD207T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD207T often in real-time on the comparison pages.
What if I can't find stock of ILD207T?
You can fill out our help required form which you can use to request a quote for ILD207T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.