Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
1,808
in stock
|
Buy Now | |
element14
from US$2.58
|
2,720
in stock
|
Buy Now | |
Farnell
from US$2.45
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
499
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
75
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
TTI Europe
from US$2.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 850V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.5V |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototriac |
Output Voltage | 800V |
Optocoupler Case Style:DIP | element14 |
OPTOCOUPLER, 5300VRMS | Farnell |
DIP-6 OPTOTRIAC 800V -e3 | RS |
Optocoupler, 5300Vrms | Newark Electronics |
IL4218 Series Single Channel 600 V 5300 Vrms Phototriac Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 850VDRM 6-Pin PDIP SMD | Avnet America |
Optotriac | Transfer Multisort Elektronik |
OPTOTRIAC 6PIN | TTI Europe |
Where can I find additional details, specifications and documents for a IL4218?
Additional datasheets, footprints and schematics for IL4218 are listed on our Part Details page. You can also find images and similar parts to IL4218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4218 fall under?
The IL4218 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4218 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4218 you can contact the distributor directly for product support, shipping queries etc.
Is the IL4218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4218 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IL4218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4218 often in real-time on the comparison pages.
What if I can't find stock of IL4218?
You can fill out our help required form which you can use to request a quote for IL4218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.