Status: | Unknown |
---|---|
Series: | IL250, IL251, IL252, ILD252 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,300
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
2,900
in stock
|
Buy Now | |
element14
from US$0.68
|
1,338
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,338
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AC or polarity insensitive inputs |
Built-in reverse polarity input protection |
Improved CTR symmetry |
Applications |
---|
Ideal for AC signal detection and monitoring |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Application Note 42 |
Application Note 43 |
Application Note 41 |
Application Note 02 |
Datasheet |
---|
IL250, IL251, IL252, ILD252 |
General Information |
---|
Conventions used in Presenting Technical Data |
General Description |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR 6PIN SNGL 50% CTR | TTI Europe |
OPTOCOUPLER, 5300VRMS | element14 |
DIP-6 OPTOCPLR CTR>50% -e3 | RS |
OPTOCOUPLER AC-INPUT >50% | Rutronik |
Dip-6 Optocplr Ctr>50% -E3 Rohs Compliant: No |Vishay IL250 | Newark Electronics |
IL250AT Series Single Channel 30 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Vishay Optocoupler DIL-6 | Distrelec |
Where can I find additional details, specifications and documents for a IL250?
Additional datasheets, footprints and schematics for IL250 are listed on our Part Details page. You can also find images and similar parts to IL250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL250 fall under?
The IL250 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to IL250 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL250 you can contact the distributor directly for product support, shipping queries etc.
Is the IL250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL250 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Rutronik have stock available or on a lead time for IL250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL250 often in real-time on the comparison pages.
What if I can't find stock of IL250?
You can fill out our help required form which you can use to request a quote for IL250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.